GUARD2-SF2ER-S-W详情
AUTONICS GUARD2-SF2ER-S-W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of switch accessories
protective cap
Switch standard
22mm
Manufacturer series
SF2ER
Button marking
紧急停车
Body colour
white
Body dimensions
Ø86.5x38.5mm
Gross weight
84g
Certificates
RoHS compliant
应用
for emergency button
GUARD2-SF2ER-S-W拓展信息
AUTONICS
AUTONICS
AUTONICS
AUTONICS
AUTONICS
AUTONICS
AUTONICS
AUTONICS
AUTONICS
AUTONICS








哦! 它是空的。