GUARD-SF2ER-W详情
AUTONICS GUARD-SF2ER-W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of switch accessories
protective cap
Switch standard
22mm
Manufacturer series
SF2ER
Body colour
white
Body dimensions
75x90x38.5mm
Gross weight
82g
Certificates
RoHS compliant
应用
for emergency button
0个相似型号
GUARD-SF2ER-W拓展信息
SFEA-CB
AUTONICS
GUARD-SF2ER-S
AUTONICS
GUARD42-SF2ER
AUTONICS
GUARD2-SF2ER-S-M
AUTONICS
GUARD2-SF2ER-S
AUTONICS
GUARD3-SF2ER-L
AUTONICS
GUARD2-SF2ER-S-W
AUTONICS
SFEA-CA
AUTONICS
GUARD2-SF2ER-A-M
AUTONICS
GUARD-SF2ER-S-W
AUTONICS








哦! 它是空的。