注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥130.328001
10
¥122.950943
100
¥115.991457
500
¥109.425906
1000
¥103.231983
CLIFF Electronic Components Ltd CP30211XW
- 收藏
- 对比
CP30211XW
1736-CP30211XW
USB、DVI、HDMI 连接器
--
大陆
立即发货

FTUSBC FEMALE-MALE PLAIN WHITE
--最小包装量--
¥
总价: ¥
CP30211XW详情
CLIFF Electronic Components Ltd CP30211XW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel Mount, Flange
触点镀层
-
厂商
CLIFF Electronic Components Ltd
Package
Box
Product Status
活跃
Contact Materials
-
系列
-
转换自(适配器端)
USB-C (USB TYPE-C), Plug
转换(适配器端)
USB-C (USB TYPE-C), Receptacle
知识产权评级
-
CP30211XW拓展信息
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd






哦! 它是空的。