CLIFF Electronic Components Ltd CP30212M3B
- 收藏
- 对比
CP30212M3B
1736-CP30212M3B
USB、DVI、HDMI 连接器
--
大陆
立即发货

FT BLK METAL DUAL USBC(F-M) M3
1最小包装量--
CP30212M3B详情
CLIFF Electronic Components Ltd CP30212M3B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel Mount, Flange
触点镀层
-
厂商
CLIFF Electronic Components Ltd
Package
Tray
Product Status
活跃
Contact Materials
-
系列
-
转换自(适配器端)
USB-C (USB TYPE-C), Plug
转换(适配器端)
USB-C (USB TYPE-C), Receptacle
知识产权评级
-
CP30212M3B拓展信息
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd







哦! 它是空的。