注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥79.662379
10
¥75.153189
100
¥70.899231
500
¥66.886071
1000
¥63.10007
CLIFF Electronic Components Ltd CP30609NM
- 收藏
- 对比
CP30609NM
1736-CP30609NM
USB、DVI、HDMI 连接器
--
大陆
立即发货

FM METAL SLIM FT USB2 A-B CSK
--最小包装量--
¥
总价: ¥
CP30609NM详情
CLIFF Electronic Components Ltd CP30609NM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel Mount, Flange
触点镀层
Gold Plated Contacts
厂商
CLIFF Electronic Components Ltd
Package
Box
Product Status
活跃
Contact Materials
-
系列
-
转换自(适配器端)
USB-A (USB TYPE-A), Receptacle
转换(适配器端)
USB-B (USB TYPE-B), Receptacle
知识产权评级
-
CP30609NM拓展信息
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd






哦! 它是空的。