注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥58.744267
10
¥55.41912
100
¥52.282184
500
¥49.322819
1000
¥46.530964
CLIFF Electronic Components Ltd CP30707N
- 收藏
- 对比
CP30707N
1736-CP30707N
USB、DVI、HDMI 连接器
--
大陆
立即发货

DUALSLIM USB2.0 B-A BLACK PLASTI
--最小包装量--
¥
总价: ¥
CP30707N详情
CLIFF Electronic Components Ltd CP30707N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel Mount, Flange
触点镀层
Gold Plated Contacts
厂商
CLIFF Electronic Components Ltd
Package
Bulk
Product Status
活跃
Contact Materials
-
系列
-
转换自(适配器端)
USB-B (USB TYPE-B), Receptacle
转换(适配器端)
USB-A (USB TYPE-A), Receptacle
知识产权评级
-
CP30707N拓展信息
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd






哦! 它是空的。