CLIFF Electronic Components Ltd CP30709NMB
- 收藏
- 对比
CP30709NMB
1736-CP30709NMB
USB、DVI、HDMI 连接器
--
大陆
立即发货

DUALSLIM BLKMTL USB2 A-B CSK
1最小包装量--
CP30709NMB详情
CLIFF Electronic Components Ltd CP30709NMB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel Mount, Feed Through
触点镀层
Gold Plated Contacts
厂商
CLIFF Electronic Components Ltd
Package
Bulk
Product Status
活跃
Contact Materials
-
系列
-
转换自(适配器端)
USB-A (USB TYPE-A), Receptacle
转换(适配器端)
USB-B (USB TYPE-B), Receptacle
知识产权评级
-
CP30709NMB拓展信息
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd
CLIFF Electronic Components Ltd







哦! 它是空的。