SAL-12-FS4-0,5-9详情
CONEC SAL-12-FS4-0,5-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
4
Type of connector
M12
Connector
socket
Kind of connector
male
Polarisation
A code - DeviceNet / CANopen
Mechanical mounting1
screw-in
Mechanical mounting
for panel mounting
Electrical mounting
cables
Locking system1
threaded joint
Locking system
external thread
Fastening thread
PG9
Gross weight
21.8g
Certificates
RoHS compliant
Cable length
0.5m
SAL-12-FS4-0,5-9拓展信息








哦! 它是空的。