SAL-12-RSWC4-S/150详情
CONEC SAL-12-RSWC4-S/150重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
4
Type of connector
M12
Connector
plug
Kind of connector
male
Polarisation
A code - DeviceNet / CANopen
Mechanical mounting
for cable
Electrical mounting
screw terminal
Locking system1
threaded joint
Locking system
external thread
Spatial orientation
angled 90°
Gross weight
25.5g
Certificates
RoHS compliant
SAL-12-RSWC4-S/150拓展信息








哦! 它是空的。