SAL-12S-FSHW4详情
CONEC SAL-12S-FSHW4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
4
Type of connector
M12
Connector
socket
Kind of connector
male
Polarisation
A code - DeviceNet / CANopen
Mechanical mounting1
front side nut
Mechanical mounting
for panel mounting
Electrical mounting
THT
Locking system1
threaded joint
Locking system
external thread
Spatial orientation
angled 90°
Gross weight
8.52g
Certificates
RoHS compliant
SAL-12S-FSHW4拓展信息








哦! 它是空的。