SAL-12-FSH8-0,5详情
CONEC SAL-12-FSH8-0,5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
8
Type of connector
M12
Connector
socket
Kind of connector
male
Polarisation
A code - DeviceNet / CANopen
Mechanical mounting1
front side nut
Mechanical mounting
for panel mounting
Electrical mounting
cables
Locking system1
threaded joint
Locking system
external thread
Fastening thread
M16x1,5
Gross weight
34.99g
Certificates
RoHS compliant
Cable length
0.5m
SAL-12-FSH8-0,5拓展信息








哦! 它是空的。