DMN61D9UV-13详情
Diodes DMN61D9UV-13重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
TO-236-3, SC-59, SOT-23-3
供应商器件包装
SOT-23-3
Manufacturer Part Number
CR306C602
Manufacturer
GE
Mounting
Surface
Package
Bulk
厂商
Diodes Incorporated
Product Status
Obsolete
系列
Automotive, AEC-Q101
终端
Screw
样式
Enclosed
线圈电压
120 VAC
线圈型
Magnetic
NEMA帧大小
1
行业标准
NEMA
DMN61D9UV-13拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated








哦! 它是空的。