Diodes Incorporated 2N7002KX-7
- 收藏
- 对比
2N7002KX-7
671-2N7002KX-7
晶体管 - FET,MOSFET - 单个
--
大陆
立即发货

MOSFET N-CH 60V SOT23-3
1最小包装量--
2N7002KX-7详情
Diodes Incorporated 2N7002KX-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
Tape & Reel (TR)
JESD-609代码
e3
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
端子表面处理
Matte Tin (Sn)
峰值回流焊温度(摄氏度)
未说明
时间@峰值回流温度-最大值(s)
未说明
RoHS状态
ROHS3 Compliant
2N7002KX-7拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated







哦! 它是空的。