Diodes Incorporated DMN62D0LFD-13
- 收藏
- 对比
DMN62D0LFD-13
671-DMN62D0LFD-13
晶体管 - FET,MOSFET - 单个
--
大陆
立即发货

MOSFET N-CH SOT23
1最小包装量--
DMN62D0LFD-13详情
Diodes Incorporated DMN62D0LFD-13重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
Tape & Reel (TR)
已出版
2014
JESD-609代码
e4
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
端子表面处理
Nickel/Palladium/Gold (Ni/Pd/Au)
峰值回流焊温度(摄氏度)
260
时间@峰值回流温度-最大值(s)
30
RoHS状态
ROHS3 Compliant
DMN62D0LFD-13拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated







哦! 它是空的。