216509详情
Eaton 216509重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
形状
flat
Suitable for
Flat rail
Recess diameter
22mm
RoHS-compliant
有
Connections
Screws
Switch/button features
illuminable,Front ring (PVC)
Lighting type
Backlit icons
Content
1pc(s)
Casing/button colour
Red,Green
Switch position
1 x Off/(On)
类型
M22-DDL-GR-X1/X0/K11/230-W
功能
momentary
216509拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。