M22-DL-W详情
Eaton M22-DL-W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
底架
Panel
Standard Frequency
18.432
Operating Temp Range
-20C to 70C
Operating Supply Voltage (Max)
3.63(V)
Operating Supply Voltage (Min)
2.97(V)
Programmable
无
RoHS
Compliant
For Use With
Eaton M22 Series Modular Pushbutton Switches
包装
Bulk
终端
Screw
类型
CLOCK OSCILLATOR
定位的数量
2
颜色
White
频率稳定性
±25(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
开关电流
6 A
达到SVHC
无SVHC
评级结果
IP66, IP67
M22-DL-W拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。