M22-L-B详情
Eaton M22-L-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Flush
形状
Round
RoHS
Compliant
终端
Screw
颜色
Blue
开关电流
6 A
评级结果
IP20, IP66, IP67
0个相似型号
M22-L-B拓展信息
820K11810
Eaton
7199K101
Eaton
216387 - M22-CKC01
Eaton
216512 - M22-D-G-X1/K10
Eaton
216605 - M22-D-R-X0
Eaton
216549 - M22-H2
Eaton
216969 - M22-DLH-G
Eaton
M22-SWD-K11LED-R
Eaton
M22-SWD-K11LED-W
Eaton
118458 I2M/SS
Eaton








哦! 它是空的。