Q18LF-WS详情
Eaton Q18LF-WS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Flush
本体材质
Plastic
RoHS
Non-Compliant
Voltage, Rating
24 V
评级结果
IP65
0个相似型号
Q18LF-WS拓展信息
820K11810
Eaton
7199K101
Eaton
216387 - M22-CKC01
Eaton
216512 - M22-D-G-X1/K10
Eaton
216605 - M22-D-R-X0
Eaton
216549 - M22-H2
Eaton
216969 - M22-DLH-G
Eaton
M22-SWD-K11LED-R
Eaton
M22-SWD-K11LED-W
Eaton
118458 I2M/SS
Eaton








哦! 它是空的。