SDAT-MHS-M100-1L-SA-E详情
Festo SDAT-MHS-M100-1L-SA-E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
NC, NO, PNP
Maximum Operating Temperature
+70°C
Minimum Operating Temperature
-20°C
LED Indicator
有
Manufacturer Series
SDAT-MHS
类型
Position Transmitter
电源电压
15 to 30V dc
知识产权评级
IP65, IP68
0个相似型号
SDAT-MHS-M100-1L-SA-E拓展信息
SME-8M-DS-24V-K-7,5-OE
Festo
SMT-10G-PS-24V-E-2,5Q-OE
Festo
SFAB-50U-HQ6-2SA-M12
Festo
SFAB-50U-HQ6-2SV-M12
Festo
SDAT-MHS-M125-1L-SA-E
Festo
SMPO-8E
Festo
SME-8-SL-LED-24
Festo








哦! 它是空的。