SME-8-K-24-S6详情
Festo SME-8-K-24-S6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
NO
Maximum Operating Temperature
+120°C
Minimum Operating Temperature
-5°C
Manufacturer Series
SME-8
类型
Proximity Sensor
电源电压
0 to 30V ac/dc
知识产权评级
IP67
0个相似型号
SME-8-K-24-S6拓展信息
SDAT-MHS-M50-1L-SA-E
Festo
SDAT-MHS-M160-1L-SA-E
Festo
SDAT-MHS-M100-1L-SA-E
Festo
SDAT-MHS-M125-1L-SA-E
Festo
SMPO-8E
Festo
SME-8-SL-LED-24
Festo
SMT-10G-PS-24V-E-2,5Q-OE
Festo








哦! 它是空的。