SME-8M-DS-24V-K-7,5-OE详情
Festo SME-8M-DS-24V-K-7,5-OE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
NO
Maximum Operating Temperature
+70°C
Minimum Operating Temperature
-40°C
Manufacturer Series
SME
类型
Reed
电源电压
5 to 30 V ac/dc, 24V dc
知识产权评级
IP65, IP68
0个相似型号
SME-8M-DS-24V-K-7,5-OE拓展信息
SDAT-MHS-M50-1L-SA-E
Festo
SDAT-MHS-M160-1L-SA-E
Festo
SDAT-MHS-M100-1L-SA-E
Festo
SDAT-MHS-M125-1L-SA-E
Festo
SMPO-8E
Festo
SME-8-SL-LED-24
Festo
SMT-10G-PS-24V-E-2,5Q-OE
Festo








哦! 它是空的。