SMPO-8E详情
Festo SMPO-8E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+60°C
Minimum Operating Temperature
-15°C
Maximum Operating Pressure
8 bar
Manufacturer Series
SMPO-8E
类型
Proximity Sensor
知识产权评级
IP65
0个相似型号
SMPO-8E拓展信息
SME-8M-DS-24V-K-7,5-OE
Festo
SDAT-MHS-M50-1L-SA-E
Festo
SDAT-MHS-M160-1L-SA-E
Festo
SDAT-MHS-M100-1L-SA-E
Festo
SDAT-MHS-M125-1L-SA-E
Festo
SME-8-SL-LED-24
Festo
SMT-10G-PS-24V-E-2,5Q-OE
Festo








哦! 它是空的。