248-B详情
FLEx 248-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Maximum Cable Diameter (mm)
6 mm
Minimum Cable Diameter (mm)
4 mm
Angle
Straight
Manufacturer Part Number
248-B
Cable Style
Round
Manufacturer
Adaptaflex, a Division of T &
Grip Type
电缆接线盒
组成
Non-Metallic
知识产权评级
IP66
0个相似型号
248-B拓展信息
5020.056.209
FLEx
248-G
FLEx
ESP13.5-12G
FLEx
5010.228.021
FLEx
5010.327.032
FLEx
260-1150
FLEx
5010.128.016
FLEx
5010.327.050
FLEx
5010.023.012
FLEx
5010.023.016
FLEx








哦! 它是空的。