260-1350详情
FLEx 260-1350重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
镀镍黄铜
Angle
Straight
Approvals
CE
Cable Style
Round
Grip Type
电缆接线盒
Manufacturer
Adaptaflex, a Division of T &
Manufacturer Part Number
260-1350
Maximum Cable Diameter (mm)
11 mm
Minimum Cable Diameter (mm)
6 mm
组成
Metallic
知识产权评级
IP68
260-1350拓展信息
FLEx
FLEx
FLEx
FLEx
FLEx
FLEx
FLEx
FLEx
FLEx
FLEx








哦! 它是空的。