5010.010.009详情
FLEx 5010.010.009重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Thread connection size
PG9
Surface protection
Nickel-plated
Material housing
Brass
Revolving thread
有
Thread length
7
Thread type
Other
Approved in combination with protective conduit according to DIN EN 61386-23
无
Construction type
External thread
One-piece
无
Nominal diameter
14
Model
Straight
5010.010.009拓展信息
FLEx
FLEx
FLEx
FLEx
FLEx
FLEx
FLEx
FLEx
FLEx
FLEx








哦! 它是空的。