5010.227.011详情
FLEx 5010.227.011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approved in combination with protective conduit according to DIN EN 61386-23
无
Construction type
External thread
Material housing
Zinc die-cast
Model
90°-elbow
Nominal diameter
17
One-piece
无
Revolving thread
无
Surface protection
Untreated
Thread connection size
PG11
Thread length
9
Thread type
Other
5010.227.011拓展信息
FLEx
FLEx
FLEx
FLEx
FLEx
FLEx
FLEx
FLEx
FLEx
FLEx








哦! 它是空的。