Freescale Semiconductor, Inc. (NXP Semiconductors) UJA1061TW,512
- 收藏
- 对比
UJA1061TW,512
909-UJA1061TW,512
接口 - 专用
--
大陆
立即发货

UJA1061TW,512 datasheet pdf and Interface - Specialized product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
UJA1061TW,512详情
Freescale Semiconductor, Inc. (NXP Semiconductors) UJA1061TW,512重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
Automotive
有
PPAP
有
Mounting
表面贴装
Package Height
0.95(Max)
Package Width
6.2(Max)
Package Length
11.1(Max)
PCB changed
32
Supplier Package
HTSSOP EP
包装
Tube
零件状态
Obsolete
引脚数量
32
UJA1061TW,512拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale
Freescale
Freescale
Freescale







哦! 它是空的。