GSI Technology GS81302Q09E-250M
- 收藏
- 对比
GS81302Q09E-250M详情
GSI Technology GS81302Q09E-250M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
BGA-165
Maximum Clock Frequency
250 MHz
Interface Type
Parallel
Minimum Operating Temperature
- 55 C
Maximum Operating Temperature
+ 125 C
Mounting Styles
SMD/SMT
Memory Types
QDR
Factory Pack QuantityFactory Pack Quantity
10
Tradename
SigmaQuad-II
系列
GS81302Q09E
类型
SigmaQuad-II
内存大小
144 Mbit
组织结构
16 M x 9
GS81302Q09E-250M拓展信息
GSI Technology
GSI Technology
GSI Technology
GSI Technology
GSI Technology
GSI Technology
GSI Technology
GSI Technology
GSI Technology
GSI Technology








哦! 它是空的。