C21320000000021详情
HARTING C21320000000021重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
5
Certificates
RoHS compliant
Gross weight
108.2g
Engineering PN
M12 Cable Assembly A-cod st/st m/f 2,0m
Spatial orientation 2
straight
Spatial orientation 1
straight
Kind of connector 2
female
Kind of connector 1
male
Wire insulation material
PVC
Connector 2
plug
Connector 1
plug
Polarisation
A code - DeviceNet / CANopen
Cable/adapter structure
M12 - M12
Type of connection cable
for sensors/automation
Cable length
2m
C21320000000021拓展信息
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING








哦! 它是空的。