C21320000000046详情
HARTING C21320000000046重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
4
Type of connector
M12
Connector
plug
Kind of connector
male
Polarisation
A code - DeviceNet / CANopen
Wire insulation material
PVC
Connector variant
with lead
Spatial orientation
straight
Electrical mounting
cables
Engineering PN
M12 Cable Assembly A-cod st/- m/- 5,0m
Gross weight
196.3g
Certificates
RoHS compliant
Cable length
5m
C21320000000046拓展信息
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING








哦! 它是空的。