Infineon GRP-DATA-JANSF2N7546U3
- 收藏
- 对比
GRP-DATA-JANSF2N7546U3详情
Infineon GRP-DATA-JANSF2N7546U3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
2.61(Max)
Package Width
10.28(Max)
Package Length
7.64(Max)
PCB changed
3
Supplier Package
SMD-0.5
零件状态
活跃
引脚数量
3
GRP-DATA-JANSF2N7546U3拓展信息
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies








哦! 它是空的。