IRFP260NHR详情
Infineon IRFP260NHR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
ECCN (US)
EAR99
HTS
8541.29.00.95
Automotive
有
PPAP
Unknown
Channel Mode
Enhancement
Number of Elements per Chip
1
Maximum Drain Source Voltage (V)
200
Maximum Drain Source Resistance (MOhm)
40@10V
零件状态
Obsolete
配置
Single
信道型
N
IRFP260NHR拓展信息
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies








哦! 它是空的。