Intersil (Renesas Electronics America) ISLA224IR72EV1Z
- 收藏
- 对比
ISLA224IR72EV1Z
1244-ISLA224IR72EV1Z
评估板 - 模数转换器(ADC)
--
大陆
立即发货

BOARD EVALUATION FOR ISLA224P
1最小包装量--
ISLA224IR72EV1Z详情
Intersil (Renesas Electronics America) ISLA224IR72EV1Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks
已出版
2008
零件状态
活跃
界面
SPI
比特数
14
采样率
250 Msps
评估套件
有
A/D转换器数量
2
辐射硬化
无
RoHS状态
符合RoHS标准
ISLA224IR72EV1Z拓展信息
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)








哦! 它是空的。