Intersil (Renesas Electronics America) KDC5512-Q48EVAL
- 收藏
- 对比
KDC5512-Q48EVAL
1244-KDC5512-Q48EVAL
评估板 - 模数转换器(ADC)
QFN
大陆
立即发货

DAUGHTER CARD FOR KAD5512
1最小包装量--
KDC5512-Q48EVAL详情
Intersil (Renesas Electronics America) KDC5512-Q48EVAL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
已出版
2008
零件状态
活跃
界面
Parallel
比特数
12
采样率
250 Msps
评估套件
有
A/D转换器数量
1
达到SVHC
无SVHC
辐射硬化
无
RoHS状态
符合RoHS标准
KDC5512-Q48EVAL拓展信息
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)








哦! 它是空的。