Intersil (Renesas Electronics America) KDC5512HEVAL
- 收藏
- 对比
KDC5512HEVAL
1244-KDC5512HEVAL
评估板 - 模数转换器(ADC)
--
大陆
立即发货

DAUGHTER CARD FOR KAD5512
--最小包装量--
KDC5512HEVAL详情
Intersil (Renesas Electronics America) KDC5512HEVAL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2008
界面
Parallel
比特数
12
采样率
250 Msps
评估套件
有
A/D转换器数量
1
达到SVHC
无SVHC
辐射硬化
无
RoHS状态
符合RoHS标准
KDC5512HEVAL拓展信息
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)








哦! 它是空的。