Intersil (Renesas Electronics America) KDC5514-Q48EVAL
- 收藏
- 对比
KDC5514-Q48EVAL
1244-KDC5514-Q48EVAL
评估板 - 模数转换器(ADC)
--
大陆
立即发货

DAUGHTER CARD FOR KAD5514
1最小包装量--
KDC5514-Q48EVAL详情
Intersil (Renesas Electronics America) KDC5514-Q48EVAL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
19 Weeks
已出版
2008
零件状态
活跃
界面
Parallel
比特数
14
采样率
250 Msps
评估套件
有
A/D转换器数量
1
达到SVHC
无SVHC
辐射硬化
无
RoHS状态
Non-RoHS Compliant
KDC5514-Q48EVAL拓展信息
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)








哦! 它是空的。