FLVZDF1.25-250A RD(PA)SLFK详情
JST FLVZDF1.25-250A RD(PA)SLFK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of terminal
flat
Kind of terminal
female
Wire cross-section
0.5...1.5mm<sup>2</sup>
Electrical mounting
crimped
Mechanical mounting
for cable
Ferrule variant
insulated
Colour
red
Gross weight
1.26g
Certificates
RoHS compliant
宽度
6.3mm
器件厚度
0.8mm
FLVZDF1.25-250A RD(PA)SLFK拓展信息








哦! 它是空的。