VDADF2-187A-8 BU (S) K详情
JST VDADF2-187A-8 BU (S) K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of terminal
flat
Kind of terminal
female
Wire cross-section
1...2.5mm<sup>2</sup>
Electrical mounting
crimped
Mechanical mounting
for cable
Ferrule variant
insulated
Colour
blue
Conform to the norm
DIN 46245
Gross weight
0.788g
Certificates
RoHS compliant
宽度
4.8mm
器件厚度
0.8mm
VDADF2-187A-8 BU (S) K拓展信息








哦! 它是空的。