FVGS5-1 (LF) K详情
JST FVGS5-1 (LF) K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
tinned
Type of tip
ring
Hole for screw
M5
Ring inside diameter
5.3mm
Wire cross-section
0.5...1.5mm<sup>2</sup>
Electrical mounting
crimped
Mechanical mounting
for cable
Ferrule variant
insulated
Colour
red
Certificates
RoHS compliant
Gross weight
0.926g
Insulator material
PVC
Contact Materials
copper alloy
FVGS5-1 (LF) K拓展信息








哦! 它是空的。