FVDAGM1.25-5 RD (LF) K详情
JST FVDAGM1.25-5 RD (LF) K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of terminal
round
Kind of terminal
male
Wire cross-section
0.5...1.5mm<sup>2</sup>
Electrical mounting
crimped
Mechanical mounting
for cable
Ferrule variant
insulated
Gross weight
0.822g
Certificates
RoHS compliant
直径
4mm
0个相似型号
FVDAGM1.25-5 RD (LF) K拓展信息








哦! 它是空的。