44423126详情
Lapp 44423126重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Crompton Instruments
Connectable conductor cross section fine-strand with cable end sleeve
0.06 - 0.34
Type of electric connection
压接
Connectable conductor cross section fine-strand without cable end sleeve
0.06 - 0.34
Diameter plug-in contact
0.6
Material of contact surface
Gold
Material contact
Brass
Connectable conductor cross section multi-wired
0.06 - 0.34
Connectable conductor cross section solid-core
0.06 - 0.34
44423126拓展信息








哦! 它是空的。