44429356详情
Lapp 44429356重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
SEMIPACK0
Manufacturer Part Number
SKKH15/14E
Approvals
ULR
Manufacturer
Semikron
Connectable conductor cross section fine-strand with cable end sleeve
25 - 25
Type of electric connection
压接
Connectable conductor cross section fine-strand without cable end sleeve
25 - 25
Diameter plug-in contact
10
Material of contact surface
Silver
Material contact
Brass
Connectable conductor cross section multi-wired
25 - 25
Connectable conductor cross section solid-core
25 - 25
电路
SCR-Diode
44429356拓展信息








哦! 它是空的。