CA11253_Strada-C2-OSL-tape详情
LEDiL CA11253_Strada-C2-OSL-tape重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
0个相似型号
CA11253_Strada-C2-OSL-tape拓展信息
C11606_Anna-50-3-S-OSL
LEDiL
C11807_Anna-40-6-W-OSL
LEDiL
CA11663_Heidi-RS-OSL
LEDiL
C11252_Strada-C2-OSL
LEDiL
CA10318"TITANUM-O-SS
LEDiL
FA10642_TINA-0-PLUS-D
LEDiL
FP11120"LISA2-O-CLIP
LEDiL
FA11205"TINA-D
LEDiL
CA11264_Heidi-D-OSL
LEDiL








哦! 它是空的。