CA11663_Heidi-RS-OSL详情
LEDiL CA11663_Heidi-RS-OSL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable entry PG
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Material housing
Metal
Degree of protection (IP)
IP67K
Locking mechanism
Operating current principle
Number of contacts as normally closed contact
2
Suitable for safety functions
有
Explosion safety category for gas
None
Explosion safety category for dust
None
CA11663_Heidi-RS-OSL拓展信息
LEDiL
LEDiL
LEDiL
LEDiL
LEDiL
LEDiL
LEDiL
LEDiL
LEDiL








哦! 它是空的。