Maxim Integrated MAX2694EVKIT#
- 收藏
- 对比
MAX2694EVKIT#
1551-MAX2694EVKIT#
射频评估和开发套件,开发板
--
大陆
立即发货

Amplifier IC Development Tools MAX2694 Eval Kit
1最小包装量--
MAX2694EVKIT#详情
Maxim Integrated MAX2694EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
已出版
2012
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Amplifier
频率
1575.42MHz
提供的内容
Board(s)
RoHS状态
ROHS3 Compliant
MAX2694EVKIT#拓展信息
Maxim
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated










哦! 它是空的。