Microchip Technology ATR0601-PFQW 86
- 收藏
- 对比
ATR0601-PFQW 86
1610-ATR0601-PFQW 86
category.RF Front End (LNA PA)
24-VFQFN Exposed Pad
大陆
立即发货

IC GPS FRONT END SGL 24QFN
1最小包装量--
ATR0601-PFQW 86详情
Microchip Technology ATR0601-PFQW 86重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
24-VFQFN Exposed Pad
供应商器件包装
24-QFN (4x4)
包装
Tape & Reel (TR)
已出版
1997
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
频率
1575MHz
射频类型
GPS
RoHS状态
ROHS3 Compliant
ATR0601-PFQW 86拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。