Microchip Technology ATR2732-PBPW
- 收藏
- 对比
ATR2732-PBPW
1610-ATR2732-PBPW
category.RF Front End (LNA PA)
64-VFQFN Exposed Pad
大陆
立即发货

IC INT ONE-CHIP FRONT END 64VQFN
1最小包装量--
ATR2732-PBPW详情
Microchip Technology ATR2732-PBPW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
64-VFQFN Exposed Pad
包装
Tape & Reel (TR)
已出版
1997
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
频率
1.452GHz~1.492GHz 167MHz~240GHz
射频类型
DAB, Broadcast Radio
特征
用于 VHF 的分数 PLL
RoHS状态
ROHS3 Compliant
ATR2732-PBPW拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。