Microchip Technology T7024-PGQM 80
- 收藏
- 对比
T7024-PGQM 80
1610-T7024-PGQM 80
category.RF Front End (LNA PA)
20-VQFN Exposed Pad
大陆
立即发货

BLUETOOTH FE 2.4GHZ 20QFN
1最小包装量--
T7024-PGQM 80详情
Microchip Technology T7024-PGQM 80重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
20-VQFN Exposed Pad
包装
Tape & Reel (TR)
已出版
1997
零件状态
Obsolete
湿度敏感性等级(MSL)
2 (1 Year)
频率
2.4GHz~2.5GHz
射频类型
Bluetooth, TDMA, WDCT
RoHS状态
ROHS3 Compliant
T7024-PGQM 80拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。