Microchip Technology T7026-PGQW
- 收藏
- 对比
T7026-PGQW
1610-T7026-PGQW
category.RF Front End (LNA PA)
20-VQFN Exposed Pad
大陆
立即发货

IC FRONT END ISM 2.4GHZ 20QFN
1最小包装量--
T7026-PGQW详情
Microchip Technology T7026-PGQW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
20-VQFN Exposed Pad
包装
Tape & Reel (TR)
已出版
1997
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
频率
2.4GHz
射频类型
ISM
RoHS状态
ROHS3 Compliant
T7026-PGQW拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。