Murata Power Solutions ADC-207MC
- 收藏
- 对比
ADC-207MC
1685-ADC-207MC
数据采集 - 模数转换器(ADC)
--
大陆
立即发货

ADC-207MC datasheet pdf and Data Acquisition - Analog to Digital Converters (ADC) product details from Murata Power Solutions stock available at utmel
1最小包装量--
ADC-207MC详情
Murata Power Solutions ADC-207MC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
不合规
SVHC
有
SVHC Exceeds Threshold
有
Automotive
无
PPAP
无
Mounting
通孔
Package Height
5.1(Max)
Package Width
7.75(Max)
Package Length
24.38(Max)
PCB changed
18
Supplier Package
CDIP
零件状态
Obsolete
引脚数量
18
ADC-207MC拓展信息
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions







哦! 它是空的。